The 4300A series is a solid state interval timing module with a 1-ampere output rating, designed for use with AC or DC operating voltages from 12V to 230V. It features adjustable timing intervals set by an external resistor across terminals 4 and 5, with timing ranges covering 0.1 to 8,000 seconds across five models. The module has a panel mount design with .25-inch quick-connect terminals and is encapsulated for environmental protection. Operating voltage tolerance is ±20%, and timing variation is ±15% over the specified temperature range of -20°C to +85°C. Output leakage is 1 mA maximum for DC and 3 mA for AC models, with transient protection rated for 1500 watts. It meets UL standards E47858 and NKCR2/NKCR8 for appliance and auxiliary device components.
SOLID STATE TIMER, 30SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 98F1235 |
| Product Name | Solid State Timer, 30Sec, 120Vac; Relay Mounting Artisan Controls |
| Application Type | Latching |