The 4300A-3-1 is an adjustable interval timing module designed for 24V DC operation, with a timing range of 2 to 1000 seconds set by an external resistor across terminals 4 and 5. It controls output load circuits up to 1 amperes and features quick-connect terminals for panel mounting. The unit operates across a voltage range of 24V DC ±20%, draws less than 20 mA plus load current, and includes transient protection with 1500V rms dielectric isolation. It is encapsulated, rated for operational temperatures from -20°C to +85°C, and complies with UL File E47858 and UL File ANTZ8 for appliance and auxiliary devices. Output voltage drop is 2V in the ON state, with maximum leakage current of 1 mA in the OFF state. A minimum 200 millisecond power removal is required for reset.
SOLID STATE TIMER, 30SEC, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VDC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 97B3140 |
| Product Name | Solid State Timer, 30Sec, 24Vdc; Relay Mounting Artisan Controls |
| Application Type | Latching |