The model 423 is a solid state DC flasher that switches the high side of the DC operating voltage to an external load, with a fixed flash rate factory-set between 1 and 600,000 flashes per minute and a 50% duty cycle. It is available in 5V, 12V, 24V, or 48V DC versions and features an output rating of 0 to 1A inductive, with a 3V maximum voltage drop when ON. The device includes internal transient protection, operates from -20°C to +85°C, and is packaged as an encapsulated module with .250 quick connect terminals. Flash rate variation is less than 4% over the full temperature and voltage range, and a 10ms voltage removal is required to reset the circuit.
SOLID STATE FLASHER, 60FPM, 24VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VDC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 88K2147 |
| Product Name | Solid State Flasher, 60Fpm, 24Vdc; Relay Mounting Artisan Controls |
| Application Type | Latching |