The Model 4210 is a solid state AC flasher designed for load circuits up to one ampere with a fixed 50% duty cycle. It operates from AC voltages of 12, 24, 48, 115, or 230 volts at 50/60 Hz, with a flash rate adjustable from 1 to 300 flashes per minute. The 4210-115-60FPM variant operates at 115 VAC with a flash rate of 60 flashes per minute, resulting in 500 millisecond ON and OFF periods. It features internal transient protection with a 6000 V maximum surge rating, and an output switch voltage drop of up to 3 volts AC. The device is an encapsulated module with .250 quick-connect terminals, rated for -20°C to +85°C operation, and has a minimum MTBF of 50,000 hours. It is recognized by UL under File E47858.
SOLID STATE FLASHER, 60FPM, 115VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:-; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 88K2146 |
| Product Name | Solid State Flasher, 60Fpm, 115Vac; Relay Mounting Artisan Controls |
| Application Type | Latching |