Artisan Controls Corporation Time Delay Relay, Dpdt, 1024H; Contact Voltage Vdc Artisan Controls 2601SA-8

Description
TIME DELAY RELAY, DPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2601SA Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2601SA Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 1024H; Contact Voltage Vdc Artisan Controls - 88K1359 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 1024H; Contact Voltage Vdc Artisan Controls
88K1359
Time Delay Relay, Dpdt, 1024H; Contact Voltage Vdc Artisan Controls 88K1359
TIME DELAY RELAY, DPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2601SA Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2601SA Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88K1359
Product Name Time Delay Relay, Dpdt, 1024H; Contact Voltage Vdc Artisan Controls
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details