The 2410SA-8 is a microprocessor-based
TIME DELAY RELAY, DPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2410SA Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88K1358 |
| Product Name | Time Delay Relay, Dpdt, 1024H; Contact Voltage Vdc Artisan Controls |
| Mounting | Socket or Plug-in Style; Socket |