Artisan Controls Corporation Time Delay Relay, Spdt, 1024H; Contact Voltage Vdc Artisan Controls 2310SA-8

Description
TIME DELAY RELAY, SPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2310SA Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, SPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2310SA Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 1024H; Contact Voltage Vdc Artisan Controls - 88K1356 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 1024H; Contact Voltage Vdc Artisan Controls
88K1356
Time Delay Relay, Spdt, 1024H; Contact Voltage Vdc Artisan Controls 88K1356
TIME DELAY RELAY, SPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2310SA Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 1024H; Contact Voltage VDC:-; Time Min:0.1s; Time Max:1024h; Product Range:2310SA Series; Contact Configuration:SPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:125V; Supply Voltage:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88K1356
Product Name Time Delay Relay, Spdt, 1024H; Contact Voltage Vdc Artisan Controls
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-404 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details