Artifex Engineering Z Axis Translator

Description
This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm
Description
This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

Suppliers

Company
Product
Description
Supplier Links
Z Axis Translator -  - Artifex Engineering
Emden, Germany
Z Axis Translator
Z Axis Translator
This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

This model is designed for vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component.

* Dovetail with Pinion design

* Lockable by a knob

* Travel range: 30mm

* Straightness: 0.03mm

* Scale has 1mm increment

* Resolution 0.1mm

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Z Axis Translator
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
Ball Slide Assembly - E-5 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details