Artifex Engineering X-z Axis Translator

Description
This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm
Description
This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

Suppliers

Company
Product
Description
Supplier Links
X-z Axis Translator -  - Artifex Engineering
Emden, Germany
X-z Axis Translator
X-z Axis Translator
This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component.

* Dovetail with Pinion design

* Lockable by a knob

* Travel range: 30mm

* Straightness: 0.03mm

* Scale has 1mm increment

* Resolution 0.1mm

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name X-z Axis Translator
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1.18 inch (30 mm)
Z-Axis Travel 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+400L - THK America, Inc.
Specs
Stroke or X-Axis Travel 16.77 inch (426 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XZ3TM0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Z-Axis Travel 0.0787 inch (2 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro XY, Pico Z, 8-32, 1/4-20 - 9063-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Side Drive Positioning Stage - 453SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details