Artifex Engineering Two-axis Large Platform Translation Stage

Description
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners fine-tuning the position on this plane. These plateform slides along heavy-duty bearings for smooth adjustments with no backlash. The supporting structure is designed to provide sturdy support for a broad range of load sizes. * X and Y positioners are combined in a single low profile unit. * Large plateform design increases the stability of a large supported object on the stage. * Use of linear sliding bearing assures horizontal and vertical stability and eliminates inaccuracy due to backlash. * The maximum travel in each axial direction is 12mm. * Maximum load capacity is 65 lbs (30kg).
Description
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners fine-tuning the position on this plane. These plateform slides along heavy-duty bearings for smooth adjustments with no backlash. The supporting structure is designed to provide sturdy support for a broad range of load sizes. * X and Y positioners are combined in a single low profile unit. * Large plateform design increases the stability of a large supported object on the stage. * Use of linear sliding bearing assures horizontal and vertical stability and eliminates inaccuracy due to backlash. * The maximum travel in each axial direction is 12mm. * Maximum load capacity is 65 lbs (30kg).

Suppliers

Company
Product
Description
Supplier Links
Two-axis Large Platform Translation Stage -  - Artifex Engineering
Emden, Germany
Two-axis Large Platform Translation Stage
Two-axis Large Platform Translation Stage
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners fine-tuning the position on this plane. These plateform slides along heavy-duty bearings for smooth adjustments with no backlash. The supporting structure is designed to provide sturdy support for a broad range of load sizes. * X and Y positioners are combined in a single low profile unit. * Large plateform design increases the stability of a large supported object on the stage. * Use of linear sliding bearing assures horizontal and vertical stability and eliminates inaccuracy due to backlash. * The maximum travel in each axial direction is 12mm. * Maximum load capacity is 65 lbs (30kg).

These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners fine-tuning the position on this plane. These plateform slides along heavy-duty bearings for smooth adjustments with no backlash. The supporting structure is designed to provide sturdy support for a broad range of load sizes.

* X and Y positioners are combined in a single low profile unit.

* Large plateform design increases the stability of a large supported object on the stage.

* Use of linear sliding bearing assures horizontal and vertical stability and eliminates inaccuracy due to backlash.

* The maximum travel in each axial direction is 12mm.

* Maximum load capacity is 65 lbs (30kg).

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Two-axis Large Platform Translation Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Y-Axis Travel 0.4724 inch (12 mm)
Carriage Load 65 lbs (29.48 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360862 - RS Components, Ltd.
Specs
Carriage Load 14162 lbs (6423 kg)
View Details
Fiber Optic Positioner, XYZθxθy, Bare, FPH-S, FPH-J or FPH-DJ - FP-2A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details