Artifex Engineering Single Axis Translator

Description
Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm
Description
Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

Suppliers

Company
Product
Description
Supplier Links
Single Axis Translator -  - Artifex Engineering
Emden, Germany
Single Axis Translator
Single Axis Translator
Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on another component. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done.

This model also provides a base for locking on another component.

* Dovetail with Pinion design

* Lockable by a knob

* Travel range: 30mm

* Straightness: 0.03mm

* Scale has 1mm increment

* Resolution 0.1mm

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Single Axis Translator
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPMA-AABD2D2A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 12.6 inch (320 mm)
Y-Axis Travel 12.6 inch (320 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, YZ Pico, X Micro, M4 and M6 - 9066-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details