Artifex Engineering Optical Power Meter OPM500

Description
The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual COM-port! Properties The OPM150 is small and is USB controlled. Specifications USB controlled 30 Hz update rate with GUI, 1000 Hz as data logger 6 gain ranges from 100nW to 3 mW full scale (30pW NEP!) Selectable bandwith limitation
Description
The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual COM-port! Properties The OPM150 is small and is USB controlled. Specifications USB controlled 30 Hz update rate with GUI, 1000 Hz as data logger 6 gain ranges from 100nW to 3 mW full scale (30pW NEP!) Selectable bandwith limitation

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter - OPM500 - Artifex Engineering
Emden, Germany
Optical Power Meter
OPM500
Optical Power Meter OPM500
The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual COM-port! Properties The OPM150 is small and is USB controlled. Specifications USB controlled 30 Hz update rate with GUI, 1000 Hz as data logger 6 gain ranges from 100nW to 3 mW full scale (30pW NEP!) Selectable bandwith limitation

The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications.

Highlights

  • Flexible setup
  • Easy to use
  • Powerful

Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual COM-port!

Properties

The OPM150 is small and is USB controlled.

Specifications

  • USB controlled
  • 30 Hz update rate with GUI, 1000 Hz as data logger
  • 6 gain ranges from 100nW to 3 mW full scale (30pW NEP!)
  • Selectable bandwith limitation
Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Energy Meters and Optical Power Meters
Product Number OPM500
Product Name Optical Power Meter
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.12 - Energy meter - 7E1282300002 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Street Lighting Power Management - 2410739-7 - TE Connectivity
Specs
Number of Channels 4
View Details
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W - PMKIT-24-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 30 watts
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details