The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications.
Highlights
Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual COM-port!
Properties
The OPM150 is small and is USB controlled.
Specifications
| Artifex Engineering | |
|---|---|
| Product Category | Fiber Optic Power Meters |
| Product Number | OPM500 |
| Product Name | Flexible Optical Power Monitor |
| Test Equipment Type | Bench Top |
| Cable Type | Single-mode / Multimode |
| Connector Type | BNC & DB9 |
| Wavelength Range | 200 to 2100 nm (2000 to 21000 Å) |