The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications.
Highlights
Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case)
Easy to use
Powerful
Our optical power monitor OPM150 comes with 2 channel software!
Comparison of two signals in a user friendly graphical software package
Flexible control and excellent performance
For everyday use in the lab, service and OEM applications, this software update facilitates:
Normalized measurements such as transmission, reflection, fluorescence, etc.
Difference measurements such as real time suppression of ambient light
Sum measurements such as total power Properties
The OPM150 is small enough to fit into your pocket and is USB powered and controlled.
Each head is automatically recognized and its individual calibration data are uploaded to the system. In addition, the user may load up to 5 separate filter curves. Thus, the dynamic range and functionality of the unit can be expanded while ensuring proper calibration.
The graphical user interface is intuitive to use and easy to read! The software includes a scope function, data logging and a large, digital display.
Specifications
USB powered and controlled
30 Hz update rate with GUI, 1500 Hz as data logger
5 gain ranges from 1µW to 10 mW full scale (<1nW resolution)
The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications.
Highlights
- Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case)
- Easy to use
- Powerful
Our optical power monitor OPM150 comes with 2 channel software!
- Comparison of two signals in a user friendly graphical software package
- Flexible control and excellent performance
For everyday use in the lab, service and OEM applications, this software update facilitates:
- Normalized measurements such as transmission, reflection, fluorescence, etc.
- Difference measurements such as real time suppression of ambient light
- Sum measurements such as total power
Properties
The OPM150 is small enough to fit into your pocket and is USB powered and controlled.
Each head is automatically recognized and its individual calibration data are uploaded to the system. In addition, the user may load up to 5 separate filter curves. Thus, the dynamic range and functionality of the unit can be expanded while ensuring proper calibration.
The graphical user interface is intuitive to use and easy to read! The software includes a scope function, data logging and a large, digital display.
Specifications
- USB powered and controlled
- 30 Hz update rate with GUI, 1500 Hz as data logger
- 5 gain ranges from 1µW to 10 mW full scale (<1nW resolution)