Artifex Engineering Nanomover Linear Stage

Description
The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology, interferometry, etc. Technical Specifications Maximum range of travel 6µm Resolution 10nm Travel distance per step 10nm / division Recommended maximum vertical load 3.0 kg Body material Aluminum Controller Driven by hand, no controller needed Features Applications * Cost Effective * Optical fiber components aligning * Nano-Precision * IC bonding * Low profile * Metrology * Light Weight * Interferometry * High vertical load * Driven by hand, no controller needed * Customized upon request
Description
The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology, interferometry, etc. Technical Specifications Maximum range of travel 6µm Resolution 10nm Travel distance per step 10nm / division Recommended maximum vertical load 3.0 kg Body material Aluminum Controller Driven by hand, no controller needed Features Applications * Cost Effective * Optical fiber components aligning * Nano-Precision * IC bonding * Low profile * Metrology * Light Weight * Interferometry * High vertical load * Driven by hand, no controller needed * Customized upon request

Suppliers

Company
Product
Description
Supplier Links
Nanomover Linear Stage -  - Artifex Engineering
Emden, Germany
Nanomover Linear Stage
Nanomover Linear Stage
The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology, interferometry, etc. Technical Specifications Maximum range of travel 6µm Resolution 10nm Travel distance per step 10nm / division Recommended maximum vertical load 3.0 kg Body material Aluminum Controller Driven by hand, no controller needed Features Applications * Cost Effective * Optical fiber components aligning * Nano-Precision * IC bonding * Low profile * Metrology * Light Weight * Interferometry * High vertical load * Driven by hand, no controller needed * Customized upon request

The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology, interferometry, etc.

Technical Specifications

Maximum range of travel 6µm

Resolution 10nm

Travel distance per step 10nm / division

Recommended maximum vertical load 3.0 kg

Body material Aluminum

Controller Driven by hand, no controller needed

Features Applications

* Cost Effective

* Optical fiber components aligning

* Nano-Precision

* IC bonding

* Low profile

* Metrology

* Light Weight

* Interferometry

* High vertical load

* Driven by hand, no controller needed

* Customized upon request

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Nanomover Linear Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.88 inch (378 mm)
View Details
Linear Stage - MPAS-A6066B-ALMO2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details
Linear Guide Blocks - 360834 - RS Components, Ltd.
Specs
Carriage Load 15511 lbs (7035 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details