Artifex Engineering Multifunction Vertical Translation Stage

Description
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments. * Cross-Roller bearing and heavy load design * Coarse and fine adjustment of a 50mm range * Lockable for both coarse and fine adjustments on each axis * M6(1/4-20) and M4(8-32) thread holes on the surface of platform * Loading capacity: 30Kg
Description
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments. * Cross-Roller bearing and heavy load design * Coarse and fine adjustment of a 50mm range * Lockable for both coarse and fine adjustments on each axis * M6(1/4-20) and M4(8-32) thread holes on the surface of platform * Loading capacity: 30Kg

Suppliers

Company
Product
Description
Supplier Links
Multifunction Vertical Translation Stage -  - Artifex Engineering
Emden, Germany
Multifunction Vertical Translation Stage
Multifunction Vertical Translation Stage
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments. * Cross-Roller bearing and heavy load design * Coarse and fine adjustment of a 50mm range * Lockable for both coarse and fine adjustments on each axis * M6(1/4-20) and M4(8-32) thread holes on the surface of platform * Loading capacity: 30Kg

Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load designed translation stage capable of holding loads up to 30 Kgs. This translation stage provides coarse and fine adjustment of a 50mm range via a screw and a micrometer respectively, and is lockable on both axes for both coarse and fine adjustments.

* Cross-Roller bearing and heavy load design

* Coarse and fine adjustment of a 50mm range

* Lockable for both coarse and fine adjustments on each axis

* M6(1/4-20) and M4(8-32) thread holes on the surface of platform

* Loading capacity: 30Kg

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Multifunction Vertical Translation Stage
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 3203MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-10-80-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details