The LIV120 is a powerful but low cost CW / QCW test sy stem for use in the lab as well as for OEM applications, ideal for
Burn-in Test Equipment
Diode characterization
Quality control of incoming goods
OEM
We offer this instrument with a variety of end stages covering current ranges up to 2A in a compact enclosure and up to 120A using an external current driver end stage. The low power versions use our OPM150 laser power detector heads with all of the comfor t of intelligent head technology for cost- efficient swapping of detector heads. This feature is very useful when testing a wide range of wavelengths or when testing free beam and fibre coupled lasers. A complete parameter set for a given measurement protocoll may be uploaded to the LIV120. The LIV120 then takes over the measurement procedure. The unit drives the laser with the given prescription and performs the data acquisition and storage. Many laser diodes of the same type may now be tested in this manner with very high throughput. The measurement cycle takes less than 1s including the data tranfer to the host computer 1 .
Features
Spectrum (optional)
Pass / fail reporting
Stop sweep on optical threshold
Measures optical power, monitor diode current, laser voltage and laser current
Highlights:
High throughput
CW and QCW
LIV and Burn-In
The LIV120 is a powerful but low cost CW / QCW test sy stem for use in the lab as well as for OEM applications, ideal for
- Burn-in Test Equipment
- Diode characterization
- Quality control of incoming goods
- OEM
We offer this instrument with a variety of end stages covering current ranges up to 2A in a compact enclosure and up to 120A using an external current driver end stage. The low power versions use our OPM150 laser power detector heads with all of the comfor t of intelligent head technology for cost- efficient swapping of detector heads. This feature is very useful when testing a wide range of wavelengths or when testing free beam and fibre coupled lasers. A complete parameter set for a given measurement protocoll may be uploaded to the LIV120. The LIV120 then takes over the measurement procedure. The unit drives the laser with the given prescription and performs the data acquisition and storage. Many laser diodes of the same type may now be tested in this manner with very high throughput. The measurement cycle takes less than 1s including the data tranfer to the host computer 1 .
Features
- Spectrum (optional)
- Pass / fail reporting
- Stop sweep on optical threshold
- Measures optical power, monitor diode current, laser voltage and laser current
Highlights:
- High throughput
- CW and QCW
- LIV and Burn-In