The LIV100 is a powerful pulsed current test system for use in the lab as well as for OEM applications, ideal for
Diode characterization at the chip or bar level
Quality control of incoming goods
OEM
We offer this instrument with a variety of end stages covering current ranges from 1A up to 400A. A complete parameter set for a given measurement protocoll may be uploaded to the LIV100. The LIV100 then takes over the measurement procedure beginning with a test of proper laser contact. Once this preliminary test is passed, the unit drives the laser with the given prescription and performs the data acquisition and storage. Many laser diodes of the same type may now be tested in this manner with very high throughput. The measurement cycle takes less than 1s for 200 current steps 1 including the data transfer to the host computer.
Specifications
Current: from 1A up to 400A
Rise time: <50ns 2
Throughput: <1s per diode 1
USB-controlled via command list
Up to 6 channels of synchronized data acquisition
Optical spectrum: resolution~0.1nm
The LIV100 is a powerful pulsed current test system for use in the lab as well as for OEM applications, ideal for
- Diode characterization at the chip or bar level
- Quality control of incoming goods
- OEM
We offer this instrument with a variety of end stages covering current ranges from 1A up to 400A. A complete parameter set for a given measurement protocoll may be uploaded to the LIV100. The LIV100 then takes over the measurement procedure beginning with a test of proper laser contact. Once this preliminary test is passed, the unit drives the laser with the given prescription and performs the data acquisition and storage. Many laser diodes of the same type may now be tested in this manner with very high throughput. The measurement cycle takes less than 1s for 200 current steps 1 including the data transfer to the host computer.
Specifications
- Current: from 1A up to 400A
- Rise time: <50ns 2
- Throughput: <1s per diode 1
- USB-controlled via command list
- Up to 6 channels of synchronized data acquisition
- Optical spectrum: resolution~0.1nm