Artifex Engineering Laboratory Jack

Description
This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by a 2mm-pitch lead screw * Lockable when you go to desire height. * Total travel 70 mm * The maximum load capacity is 10 Kgs.
Description
This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by a 2mm-pitch lead screw * Lockable when you go to desire height. * Total travel 70 mm * The maximum load capacity is 10 Kgs.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Jack -  - Artifex Engineering
Emden, Germany
Laboratory Jack
Laboratory Jack
This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning. * Fine adjustment by a 2mm-pitch lead screw * Lockable when you go to desire height. * Total travel 70 mm * The maximum load capacity is 10 Kgs.

This model is simple designed for high stability and repeatability. The lead screw helps to set the position precisely and can be locked. The wild selection of threaded and clearance holes are available on the top and bottom plates for flexible positioning.

* Fine adjustment by a 2mm-pitch lead screw

* Lockable when you go to desire height.

* Total travel 70 mm

* The maximum load capacity is 10 Kgs.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name Laboratory Jack
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Side Drive Positioning Stage - 701SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details