Artifex Engineering 3 Axis Translator

Description
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm
Description
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

Suppliers

Company
Product
Description
Supplier Links
3 Axis Translator -  - Artifex Engineering
Emden, Germany
3 Axis Translator
3 Axis Translator
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included.

* Dovetail with Pinion design

* Lockable by a knob

* Travel range: 30mm

* Straightness: 0.03mm

* Scale has 1mm increment

* Resolution 0.1mm

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name 3 Axis Translator
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.18 inch (30 mm)
Y-Axis Travel 1.18 inch (30 mm)
Z-Axis Travel 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XY 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Side Drive Positioning Stage - 450SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-20-80-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details