Artifex Engineering 2 Axis Translator

Description
This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm
Description
This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

Suppliers

Company
Product
Description
Supplier Links
2 Axis Translator -  - Artifex Engineering
Emden, Germany
2 Axis Translator
2 Axis Translator
This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. * Dovetail with Pinion design * Lockable by a knob * Travel range: 30mm * Straightness: 0.03mm * Scale has 1mm increment * Resolution 0.1mm

This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included.

* Dovetail with Pinion design

* Lockable by a knob

* Travel range: 30mm

* Straightness: 0.03mm

* Scale has 1mm increment

* Resolution 0.1mm

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Linear Slides and Linear Stages
Product Name 2 Axis Translator
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.18 inch (30 mm)
Y-Axis Travel 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.5 inch (114 mm)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360867 - RS Components, Ltd.
Specs
Carriage Load 12836 lbs (5821 kg)
View Details