Win Source Part Number: 1156318-UFE2000-96S4
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: UFE (2000W)
Type: Enclosed
Features: Adjustable Output, Hot Swappable, PMBus™, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 2000W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -33°C ~ 70°C (With Derating)
Dimension: 10.74" L x 5.51" W x 1.60" H (272.8mm x 140.0mm x 40.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 33 A
Mfr: Artesyn Embedded Power
Other Names: -UFE2000-9-ND,-UFE20
Base Product Number: UFE2000
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1156318-UFE2000-96S48PJ |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |