Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 814325-SXE15-48D05-3
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.5kV
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 33V
Voltage - Output 1: 5V
Voltage - Output 2: 3.3V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.91" L x 1.01" W x 0.34" H (48.4mm x 25.7mm x 8.5mm)
Maximum Input Voltage: 75V
Manufacturer Package: 11-SMD Module, 7 Leads
Current - Output (Maximum): 3A, 4.5A
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814325-SXE15-48D05-3V3J |
| Product Name | Power Supplies Board Mount DCDC Converters - SXE15-48D05-3V3J |
| Package Type | Other; 11-SMD Module, 7 Leads |