Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters SIL30E-12W3V3-VJ

Description
Win Source Part Number: 1213090-SIL30E-12W3V 3-VJ Category: Power Supplies - Board Mount>DC DC Converters Series: SIL30E (99W) Type: Non-Isolated PoL Module Features: Remote On/Off, OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 84 Power (Watts): 99 W Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 3.63V Efficiency: 93% Mounting Type: Through Hole Package / Case: 20-SIP Module, 19 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.31" W x 0.50" H (50.8mm x 7.8mm x 12.7mm) Alternative Parts (Cross-Reference): SIL30E12W3V3VJ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: SIL30E12W3V3VJ,454-1 343 Base Product Number: SIL30E
Request a Quote Datasheet
Description
Win Source Part Number: 1213090-SIL30E-12W3V 3-VJ Category: Power Supplies - Board Mount>DC DC Converters Series: SIL30E (99W) Type: Non-Isolated PoL Module Features: Remote On/Off, OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 84 Power (Watts): 99 W Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 3.63V Efficiency: 93% Mounting Type: Through Hole Package / Case: 20-SIP Module, 19 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.31" W x 0.50" H (50.8mm x 7.8mm x 12.7mm) Alternative Parts (Cross-Reference): SIL30E12W3V3VJ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: SIL30E12W3V3VJ,454-1 343 Base Product Number: SIL30E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1213090-SIL30E-12W3V3-VJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1213090-SIL30E-12W3V3-VJ
Power Supplies - Board Mount - DC DC Converters 1213090-SIL30E-12W3V3-VJ
Win Source Part Number: 1213090-SIL30E-12W3V 3-VJ Category: Power Supplies - Board Mount>DC DC Converters Series: SIL30E (99W) Type: Non-Isolated PoL Module Features: Remote On/Off, OTP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 84 Power (Watts): 99 W Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 3.63V Efficiency: 93% Mounting Type: Through Hole Package / Case: 20-SIP Module, 19 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.31" W x 0.50" H (50.8mm x 7.8mm x 12.7mm) Alternative Parts (Cross-Reference): SIL30E12W3V3VJ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: SIL30E12W3V3VJ,454-1 343 Base Product Number: SIL30E

Win Source Part Number: 1213090-SIL30E-12W3V3-VJ
Category: Power Supplies - Board Mount>DC DC Converters
Series: SIL30E (99W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OTP, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 84
Power (Watts): 99 W
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 3.63V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 20-SIP Module, 19 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 0.31" W x 0.50" H (50.8mm x 7.8mm x 12.7mm)
Alternative Parts (Cross-Reference): SIL30E12W3V3VJ;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: SIL30E12W3V3VJ,454-1343
Base Product Number: SIL30E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1213090-SIL30E-12W3V3-VJ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226851P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
1A 40V 1.6MHz SOT-23 Boost DC-DC Converter IC - 739-LM2733YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details