Win Source Part Number: 1227481-RFF500-24S28
Category: Power Supplies - Board Mount>DC DC Converters
Series: RFF500 (500W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 16
Power (Watts): 500 W
Number of Outputs: 1
Current - Output (Max): 17.9A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 16.8 ~ 29.4V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: 454-1340,RFF50024S28
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1227481-RFF500-24S28-5Y |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |