Artesyn Embedded Power 12V 350W DC-DC Converter IC RFB350-48S12-R5TY

Description
DC DC CONVERTER 12V 350W Product overview: RFB350-48S12-R5TY from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RFB350-48S12-R5T Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 350W Product overview: RFB350-48S12-R5TY from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RFB350-48S12-R5T Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 350W DC-DC Converter IC - 132-RFB350-48S12-R5TY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 350W DC-DC Converter IC
132-RFB350-48S12-R5TY
12V 350W DC-DC Converter IC 132-RFB350-48S12-R5TY
DC DC CONVERTER 12V 350W Product overview: RFB350-48S12-R5TY from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RFB350-48S12-R5T Y can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 350W Product overview: RFB350-48S12-R5TY from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RFB350-48S12-R5TY can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - RFB350-48S12-R5TY - 931989-RFB350-48S12-R5TY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RFB350-48S12-R5TY
931989-RFB350-48S12-R5TY
Power Supplies Board Mount DCDC Converters - RFB350-48S12-R5TY 931989-RFB350-48S12-R5TY
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 931989-RFB350-48S12- R5TY Series: RFB350 (350W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 29.2A 36V - 75V Input Package: Tray Package: 9-DIP Module, 1/2 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 931989-RFB350-48S12-R5TY
Series: RFB350 (350W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 29.2A 36V - 75V Input
Package: Tray
Package: 9-DIP Module, 1/2 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-RFB350-48S12-R5TY 931989-RFB350-48S12-R5TY
Product Name 12V 350W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - RFB350-48S12-R5TY
Package Type Other; Tray DIP; Other; 9-DIP Module, 1/2 Brick
Unlock Full Specs
to access all available technical data