Artesyn Embedded Power Bushing RB337A

Description
RDC BSHG AL 2-1/2 TO 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
Description
RDC BSHG AL 2-1/2 TO 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60833736 - Radwell International
Willingboro, NJ, United States
Bushing
60833736
Bushing 60833736
RDC BSHG AL 2-1/2 TO 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY

RDC BSHG AL 2-1/2 TO 1-1/2 NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60833736
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1212DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Snap Bushings - SB-750-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6090 inch (15.47 mm)
View Details
IRR: Inner Ring Races - IRR-2-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details