Artesyn Embedded Power Bushing RB125100

Description
REDUCER BUSHING, 1-1/4 TO 1INCH NPT, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER BUSHING, 1-1/4 TO 1INCH NPT, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60841097 - Radwell International
Willingboro, NJ, United States
Bushing
60841097
Bushing 60841097
REDUCER BUSHING, 1-1/4 TO 1INCH NPT, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY

REDUCER BUSHING, 1-1/4 TO 1INCH NPT, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60841097
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1010 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
Bonded Bushes - 3011441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.7087 inch (18.00 mm)
Bearing OD 1.3386 inch (34.00 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details