Artesyn Embedded Power Bushing RB10050A

Description
RDC BUSH ALUM 1 TO 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
Description
RDC BUSH ALUM 1 TO 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60841067 - Radwell International
Willingboro, NJ, United States
Bushing
60841067
Bushing 60841067
RDC BUSH ALUM 1 TO 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY

RDC BUSH ALUM 1 TO 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60841067
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-11/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6875 inch (42.86 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DU™ Cylindrical Bushes - Inch Size - 0508DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Plain Bushes - 529000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.4961 inch (38.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details