Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
ARTESYN EMBEDDED POWER
PTV12010LAD -- DC DC CONVERTER 0.8-1.8V 15W
Artesyn Embedded Power
DC DC CONVERTER 0.8-1.8V 15W
PTV12010LAD
Description
DC DC CONVERTER 0.8-1.8V 15W
Utmel Electronic Limited
Done
Description
DC DC CONVERTER 0.8-1.8V 15W
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 0.8-1.8V 15W
96-PTV12010LAD
DC DC CONVERTER 0.8-1.8V 15W
96-PTV12010LAD
DC DC CONVERTER 0.8-1.8V 15W
DC DC CONVERTER 0.8-1.8V 15W
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
DC-DC Converter Chips
Product Number
96-PTV12010LAD
Product Name
DC DC CONVERTER 0.8-1.8V 15W
Package Type
Other; 8-SIP Module
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DC-DC Converters
1228567
Specs
Package Type
Other; Sip
Input Voltage
13.2 volts
View Details
Infineon Technologies AG
Buck 5V 1.5A Step-Down DC-DC Converter IC
LT1576IS8-5#PBF
Specs
Package Type
Other; Bulk
Output Voltage
5 volts
Input Voltage
25 volts
View Details
Fuji Electric Corp. of America
Model:FA7700V
Specs
Configuration / Function
Boost
View Details
Skyworks Solutions, Inc.
DC to DC Converter
AAT1142ITP-1.8-T1
Specs
Package Type
Other; TDFN
I
OUT
0.8000 amps
View Details