Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 283886-PTH12060LAST
Packaging: Tape and Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, SCP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.8 ~ 1.8V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 10A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Power (W): 55W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 1.00" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 283886-PTH12060LAST |
| Product Name | Power Supplies Board Mount DCDC Converters - PTH12060LAST |
| Package Type | Other; 10-SMD Module |