Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 931072-PTH12020LAD
Series: PTH12020 (99W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V - - 18A 10.8V - 13.2V Input
Package: 10-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: PTH12020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 931072-PTH12020LAD |
| Product Name | Power Supplies Board Mount DCDC Converters - PTH12020LAD |
| Package Type | Other; Tray |