Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - PTH03010WAZT PTH03010WAZT

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 810989-PTH03010WAZT Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, SCP, UVLO Applications: ITE (Commercial) Power (Watts): 38W Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 810989-PTH03010WAZT Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, SCP, UVLO Applications: ITE (Commercial) Power (Watts): 38W Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH03010WAZT - 810989-PTH03010WAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03010WAZT
810989-PTH03010WAZT
Power Supplies Board Mount DCDC Converters - PTH03010WAZT 810989-PTH03010WAZT
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 810989-PTH03010WAZT Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, SCP, UVLO Applications: ITE (Commercial) Power (Watts): 38W Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 810989-PTH03010WAZT
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, SCP, UVLO
Applications: ITE (Commercial)
Power (Watts): 38W
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Voltage - Output 1: 0.8 ~ 2.5V
Efficiency: 93%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm)
Maximum Input Voltage: 3.65V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 15A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 810989-PTH03010WAZT
Product Name Power Supplies Board Mount DCDC Converters - PTH03010WAZT
Package Type Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IR3887MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details
DC-DC Converters - 1226963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details