Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - PTH03010WAS PTH03010WAS

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1240554-PTH03010WAS Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1240554-PTH03010WAS Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTH03010WAS - 1240554-PTH03010WAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03010WAS
1240554-PTH03010WAS
Power Supplies Board Mount DCDC Converters - PTH03010WAS 1240554-PTH03010WAS
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1240554-PTH03010WAS Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1240554-PTH03010WAS
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
DC DC CONVERTER 0.8-2.5V 37W - 96-PTH03010WAS - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 0.8-2.5V 37W
96-PTH03010WAS
DC DC CONVERTER 0.8-2.5V 37W 96-PTH03010WAS
DC DC CONVERTER 0.8-2.5V 37W

DC DC CONVERTER 0.8-2.5V 37W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1240554-PTH03010WAS 96-PTH03010WAS
Product Name Power Supplies Board Mount DCDC Converters - PTH03010WAS DC DC CONVERTER 0.8-2.5V 37W
Package Type Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Board Mount Modules - AHF2815D/ESB - 1232058-AHF2815D/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
DC-DC Converters - 1226615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details