Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 887535-NPS63-M
Series: NPS60-M (60W)
Operating Temperature Range: 0°C ~ 80°C (With Derating)
Features: Open Frame AC DC Converters 1 Output 12V - - - 5A 90 ~ 264 VAC Input
Package: Bulk
Mounting: Chassis Mount
Family Name: NPS63
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.6018
Other Part Number: NPS63M, 454-1422
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 887535-NPS63-M |
| Product Name | AC DC Converters - NPS63-M |
| Package Type | Other; Bulk |