Artesyn Embedded Power AC DC Converters - NPS24-M NPS24-M

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 887534-NPS24-M Series: NPS20-M (40W) Operating Temperature Range: 0°C ~ 80°C (With Derating) Features: Open Frame AC DC Converters 1 Output 15V - - - 2.7A 90 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: NPS24 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.6018 Other Part Number: 454-1419, NPS24M
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 887534-NPS24-M Series: NPS20-M (40W) Operating Temperature Range: 0°C ~ 80°C (With Derating) Features: Open Frame AC DC Converters 1 Output 15V - - - 2.7A 90 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: NPS24 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.6018 Other Part Number: 454-1419, NPS24M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - NPS24-M - 887534-NPS24-M - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - NPS24-M
887534-NPS24-M
AC DC Converters - NPS24-M 887534-NPS24-M
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 887534-NPS24-M Series: NPS20-M (40W) Operating Temperature Range: 0°C ~ 80°C (With Derating) Features: Open Frame AC DC Converters 1 Output 15V - - - 2.7A 90 ~ 264 VAC Input Package: Bulk Mounting: Chassis Mount Family Name: NPS24 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.6018 Other Part Number: 454-1419, NPS24M

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 887534-NPS24-M
Series: NPS20-M (40W)
Operating Temperature Range: 0°C ~ 80°C (With Derating)
Features: Open Frame AC DC Converters 1 Output 15V - - - 2.7A 90 ~ 264 VAC Input
Package: Bulk
Mounting: Chassis Mount
Family Name: NPS24
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.40.6018
Other Part Number: 454-1419, NPS24M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 887534-NPS24-M
Product Name AC DC Converters - NPS24-M
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details