Artesyn Embedded Power AC DC Converters - NLP65-7629J NLP65-7629J

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 790726-NLP65-7629J Series: NLP65 Type: Open Frame Operating Temperature Range: 0°C ~ 70°C Features: DC Input Capable, Universal Input Approvals: CE Applications: ITE (Commercial) Mounting: Chassis Mount Power (Watts): 60W (70W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: 12V Efficiency: 72% Family Name: NLP65-7629 Minimum Load Required: Yes Categories: Power Supplies - External/Internal (Off-Board) Dimension: 5.00" L x 3.00" W x 1.26" H (127.0mm x 76.2mm x 32.0mm) Current - Output (Maximum): 7A, 2.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 790726-NLP65-7629J Series: NLP65 Type: Open Frame Operating Temperature Range: 0°C ~ 70°C Features: DC Input Capable, Universal Input Approvals: CE Applications: ITE (Commercial) Mounting: Chassis Mount Power (Watts): 60W (70W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: 12V Efficiency: 72% Family Name: NLP65-7629 Minimum Load Required: Yes Categories: Power Supplies - External/Internal (Off-Board) Dimension: 5.00" L x 3.00" W x 1.26" H (127.0mm x 76.2mm x 32.0mm) Current - Output (Maximum): 7A, 2.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - NLP65-7629J - 790726-NLP65-7629J - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - NLP65-7629J
790726-NLP65-7629J
AC DC Converters - NLP65-7629J 790726-NLP65-7629J
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 790726-NLP65-7629J Series: NLP65 Type: Open Frame Operating Temperature Range: 0°C ~ 70°C Features: DC Input Capable, Universal Input Approvals: CE Applications: ITE (Commercial) Mounting: Chassis Mount Power (Watts): 60W (70W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: 12V Efficiency: 72% Family Name: NLP65-7629 Minimum Load Required: Yes Categories: Power Supplies - External/Internal (Off-Board) Dimension: 5.00" L x 3.00" W x 1.26" H (127.0mm x 76.2mm x 32.0mm) Current - Output (Maximum): 7A, 2.5A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 790726-NLP65-7629J
Series: NLP65
Type: Open Frame
Operating Temperature Range: 0°C ~ 70°C
Features: DC Input Capable, Universal Input
Approvals: CE
Applications: ITE (Commercial)
Mounting: Chassis Mount
Power (Watts): 60W (70W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Efficiency: 72%
Family Name: NLP65-7629
Minimum Load Required: Yes
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 5.00" L x 3.00" W x 1.26" H (127.0mm x 76.2mm x 32.0mm)
Current - Output (Maximum): 7A, 2.5A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 790726-NLP65-7629J
Product Name AC DC Converters - NLP65-7629J
Output Power 60 to 70 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR1161L - Infineon Technologies AG
Specs
Package Type SOT23; Other; SOT23
View Details
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details