Win Source Part Number: 1350526-NLP40-7608J
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: NLP40 (50W)
Type: Open Frame
Features: DC Input Capable, Universal Input
Package: Bulk
Size / Dimension: 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
Applications: ITE (Commercial)
Standard Package: 50
Power (Watts): 40W (50W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -12V
Efficiency: 75%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Current - Output 1: 4 A
Current - Output 2: 2 A
Current - Output 3: 200 mA
Mfr: Artesyn Embedded Power
Product Status: Obsolete
Approval Agency: CB, CE, CCC, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1350526-NLP40-7608J |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |