Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - AC DC Converters MP6-3E-LLE-00

Description
Win Source Part Number: 1079997-MP6-3E-LLE-0 0 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MP6 (800W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 800W Voltage - Input: 85 ~ 264 VAC, 120 ~ 300 VDC Number of Outputs: 4 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: 12V Efficiency: 85% Voltage - Output 4: 5V Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8504.40.7018 Current - Output 1: 120 A Current - Output 2: 1 A Current - Output 3: 1 A Mfr: Artesyn Embedded Power Product Status: Obsolete Approval Agency: CB, CE, CSA, UL, VDE Current - Output 4: 2 A
Request a Quote Datasheet
Description
Win Source Part Number: 1079997-MP6-3E-LLE-0 0 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MP6 (800W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 800W Voltage - Input: 85 ~ 264 VAC, 120 ~ 300 VDC Number of Outputs: 4 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: 12V Efficiency: 85% Voltage - Output 4: 5V Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8504.40.7018 Current - Output 1: 120 A Current - Output 2: 1 A Current - Output 3: 1 A Mfr: Artesyn Embedded Power Product Status: Obsolete Approval Agency: CB, CE, CSA, UL, VDE Current - Output 4: 2 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1079997-MP6-3E-LLE-00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1079997-MP6-3E-LLE-00
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1079997-MP6-3E-LLE-00
Win Source Part Number: 1079997-MP6-3E-LLE-0 0 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MP6 (800W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 800W Voltage - Input: 85 ~ 264 VAC, 120 ~ 300 VDC Number of Outputs: 4 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: 12V Efficiency: 85% Voltage - Output 4: 5V Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8504.40.7018 Current - Output 1: 120 A Current - Output 2: 1 A Current - Output 3: 1 A Mfr: Artesyn Embedded Power Product Status: Obsolete Approval Agency: CB, CE, CSA, UL, VDE Current - Output 4: 2 A

Win Source Part Number: 1079997-MP6-3E-LLE-00
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MP6 (800W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Bulk
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 800W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 300 VDC
Number of Outputs: 4
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: 12V
Efficiency: 85%
Voltage - Output 4: 5V
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.7018
Current - Output 1: 120 A
Current - Output 2: 1 A
Current - Output 3: 1 A
Mfr: Artesyn Embedded Power
Product Status: Obsolete
Approval Agency: CB, CE, CSA, UL, VDE
Current - Output 4: 2 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1079997-MP6-3E-LLE-00
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details