Win Source Part Number: 1079972-MP4-2D-1C-LL
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MP4 (600W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 600W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 300 VDC
Number of Outputs: 5
Voltage - Output 1: 3.3V
Voltage - Output 2: 3V
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 10.00" L x 5.00" W x 2.50" H (254.0mm x 127.0mm x 63.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.7018
Current - Output 1: 60 A
Current - Output 2: 35 A
Current - Output 3: 1 A
Mfr: Artesyn Embedded Power
Product Status: Obsolete
Approval Agency: CB, CE, CSA, UL, VDE
Current - Output 4: 1 A
Current - Output 5: 2 A
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1079972-MP4-2D-1C-LLE-01 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |