Artesyn Embedded Power 3.3V 200W DC-DC Converter IC LQS30A24-3V3RANJ

Description
DC DC CONVERTER 3.3V 200W Product overview: LQS30A24-3V3RANJ from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LQS30A24-3V3RANJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 200W Product overview: LQS30A24-3V3RANJ from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LQS30A24-3V3RANJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 200W DC-DC Converter IC - 922-LQS30A24-3V3RANJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200W DC-DC Converter IC
922-LQS30A24-3V3RANJ
3.3V 200W DC-DC Converter IC 922-LQS30A24-3V3RANJ
DC DC CONVERTER 3.3V 200W Product overview: LQS30A24-3V3RANJ from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LQS30A24-3V3RANJ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 200W Product overview: LQS30A24-3V3RANJ from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LQS30A24-3V3RANJ can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - LQS30A24-3V3RANJ - 878174-LQS30A24-3V3RANJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LQS30A24-3V3RANJ
878174-LQS30A24-3V3RANJ
Power Supplies Board Mount DCDC Converters - LQS30A24-3V3RANJ 878174-LQS30A24-3V3RANJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 878174-LQS30A24-3V3R ANJ Series: LQS (200W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 30A 18V - 36V Input Package: Tray Package: 8-DIP Module, 1/4 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 878174-LQS30A24-3V3RANJ
Series: LQS (200W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 30A 18V - 36V Input
Package: Tray
Package: 8-DIP Module, 1/4 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-LQS30A24-3V3RANJ 878174-LQS30A24-3V3RANJ
Product Name 3.3V 200W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - LQS30A24-3V3RANJ
Package Type Other; 8-DIP Module, 1/4 Brick DIP; Other; 8-DIP Module, 1/4 Brick
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 25 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details