Win Source Part Number: 1232414-LPT63-M
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LPT60-M (60W)
Type: Open Frame
Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input
Package: Bulk
Applications: Medical
Standard Package: 56
Power (Watts): 60W (80W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Efficiency: 70%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm)
Alternative Parts (Cross-Reference): LPT63M;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007
Current - Output 1: 7 A
Current - Output 2: 2.8 A
Current - Output 3: 700 mA
Mfr: Artesyn Embedded Power
Base Product Number: LPT63
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1232414-LPT63-M |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |