Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335168-LPS64-M
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Packaging: Bulk
Type: Open Frame
Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input
Size / Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm)
Applications: ITE (Commercial)
Standard Package: 56
Mounting: Chassis Mount
Power (Watts): 60W (80W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 70%
Minimum Load Required: No
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 4 A
Base Product Number: LPS64
Approval Agency: CE
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1335168-LPS64-M |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Output Power | 60 to 80 watts |