Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 923737-LPS45
Series: LPS40 (40W)
Operating Temperature Range: 0°C ~ 70°C (With Derating)
Features: Open Frame AC DC Converters Output 24V - - - 1.6A 85 ~ 264 VAC Input
Package: Bulk
Mounting: Chassis Mount
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.6018
Other Part Number: 454-1071, Q5831622A, 454-1071-NDR, -454-1071
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 923737-LPS45 |
| Product Name | AC DC Converters - LPS45 |
| Package Type | Other; Bulk |