Artesyn Embedded Power Power Supplies - External/Internal (Off-Board)- AC DC Converters LPS363-M

Description
Manufacturer: Artesyn Embedded Power Category: Power Supplies - External/Internal (Off-Board)- AC DC Converters Series: LPS360-M (360W) Package: Bulk Product Status: Active Type: Open Frame Number of Outputs: 1 Voltage - Input: 90 ~ 264 VAC Applications: ITE (Commercial), Medical Mounting Type: Chassis Mount
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Category: Power Supplies - External/Internal (Off-Board)- AC DC Converters Series: LPS360-M (360W) Package: Bulk Product Status: Active Type: Open Frame Number of Outputs: 1 Voltage - Input: 90 ~ 264 VAC Applications: ITE (Commercial), Medical Mounting Type: Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board)- AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board)- AC DC Converters
Power Supplies - External/Internal (Off-Board)- AC DC Converters
Manufacturer: Artesyn Embedded Power Category: Power Supplies - External/Internal (Off-Board)- AC DC Converters Series: LPS360-M (360W) Package: Bulk Product Status: Active Type: Open Frame Number of Outputs: 1 Voltage - Input: 90 ~ 264 VAC Applications: ITE (Commercial), Medical Mounting Type: Chassis Mount

Manufacturer: Artesyn Embedded Power
Category: Power Supplies - External/Internal (Off-Board)- AC DC Converters
Series: LPS360-M (360W)
Package: Bulk
Product Status: Active
Type: Open Frame
Number of Outputs: 1
Voltage - Input: 90 ~ 264 VAC
Applications: ITE (Commercial), Medical
Mounting Type: Chassis Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board)- AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065JFKLA1 - 135501-ICE3B2065JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers