Win Source Part Number: 1232326-LPS255-CEF
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LPS250 (250W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 56
Power (Watts): 250W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 75%
Minimum Load Required: Yes
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 10.32" L x 5.00" W x 2.00" H (262.0mm x 127.0mm x 50.8mm)
Alternative Parts (Cross-Reference): LPS255-CEF.; LPS255CEF;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 10.4 A
Mfr: Artesyn Embedded Power
Other Names: LPS255-CEF-ND,454-12
Product Status: Obsolete
Approval Agency: CB, CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1232326-LPS255-CEF |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |