Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 754337-LPS203-M
Type: Open Frame
Mounting Style: Chassis Mount
Features: Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input
Approvals: CB, CE
Applications: ITE (Commercial), Medical
Voltage - Output 1: 12V
Efficiency: 86%
Minimum Load Required: No
Categories: Power Supplies - External/Internal (Off-Board)
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Current - Output (Maximum): 20.8A
Alternative Parts (Cross-Reference): VOF-225-12; VOF-280-12; VOF-185-12;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 90 ~ 264 VAC
Power (W): 125W (250W Forced Air)
Parts Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 754337-LPS203-M |
| Product Name | AC DC Converters - LPS203-M |
| Input Voltage | 90 to 264 volts |