Alternative Parts (Cross-Reference): Cross
Manufacturer: Artesyn Embedded Power
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LPS100-M (150W)
Package: Tray
Product Status: Active
Type: Open Frame
Voltage - Input: 90 ~ 264 VAC
Voltage - Output 1: 5V
Power (Watts): 80W (120W Forced Air)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Tray |