LED DRIVER, AC-DC, CC, CV, 58V, 70W; Power Supply Approvals:-; Output Power Max:70W; Output Voltage Max:58V; Output Current:1.2A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:120V; Input Voltage Max:277V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 14T0546 |
| Product Name | Led Driver, Ac-Dc, Cc, Cv, 58V, 70W; Power Supply Approvals Artesyn Embedded Technologies |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current; Constant Voltage |
| Input Voltage | 120 to 277 volts |
| Output Voltage | 58 volts |