Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - AC DC Converters LCM600W-T-4-A

Description
Win Source Part Number: 1345620-LCM600W-T-4- A Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LCM600 (600W) Type: Front End Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Bulk Size / Dimension: 7.50" L x 4.50" W x 2.40" H (190.5mm x 114.3mm x 61.0mm) Applications: ITE (Commercial) , Medical Standard Package: 10 Power (Watts): 600W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 14 A Mfr: Artesyn Embedded Power Base Product Number: LCM600 Approval Agency: CB
Request a Quote Datasheet
Description
Win Source Part Number: 1345620-LCM600W-T-4- A Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LCM600 (600W) Type: Front End Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Bulk Size / Dimension: 7.50" L x 4.50" W x 2.40" H (190.5mm x 114.3mm x 61.0mm) Applications: ITE (Commercial) , Medical Standard Package: 10 Power (Watts): 600W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 14 A Mfr: Artesyn Embedded Power Base Product Number: LCM600 Approval Agency: CB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1345620-LCM600W-T-4-A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1345620-LCM600W-T-4-A
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1345620-LCM600W-T-4-A
Win Source Part Number: 1345620-LCM600W-T-4- A Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LCM600 (600W) Type: Front End Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Bulk Size / Dimension: 7.50" L x 4.50" W x 2.40" H (190.5mm x 114.3mm x 61.0mm) Applications: ITE (Commercial) , Medical Standard Package: 10 Power (Watts): 600W Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 14 A Mfr: Artesyn Embedded Power Base Product Number: LCM600 Approval Agency: CB

Win Source Part Number: 1345620-LCM600W-T-4-A
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LCM600 (600W)
Type: Front End
Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Bulk
Size / Dimension: 7.50" L x 4.50" W x 2.40" H (190.5mm x 114.3mm x 61.0mm)
Applications: ITE (Commercial) , Medical
Standard Package: 10
Power (Watts): 600W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 14 A
Mfr: Artesyn Embedded Power
Base Product Number: LCM600
Approval Agency: CB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1345620-LCM600W-T-4-A
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3BR4765JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 26 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372946-LD20-26B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details